Thick Film ResistorSeries:CRCW;
24.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 24.3K OHM 1% 1/8W 0805
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW080524K3FKTA | CRCW080524K3FKTA-ND | CRCW080524K3FKTA | 07J4974 |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:24.3kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.... | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Thick Film Chip Resistor; Filter Terminals Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Mounting / Packaging | 0805; 0805 | 0805; 0805 (2012 Metric) | Surface Mount Technology (SMT / SMD); 0805 |