Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/8watt 24Kohms 5% CRCW080524K0JNTA

Description
Thick Film Resistors - SMD 1/8watt 24Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 24Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 24Kohms 5% - CRCW080524K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 24Kohms 5%
CRCW080524K0JNTA
Thick Film Resistors - SMD 1/8watt 24Kohms 5% CRCW080524K0JNTA
Thick Film Resistors - SMD 1/8watt 24Kohms 5%

Thick Film Resistors - SMD 1/8watt 24Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW080524K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080524K0JNTA-ND
Chip Resistor - Surface Mount CRCW080524K0JNTA-ND
24 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080524K0JNTA CRCW080524K0JNTA-ND
Product Name Thick Film Resistors - SMD 1/8watt 24Kohms 5% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 24000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details