Vishay Precision Group RES 24.0K OHM 1/8W 1% 0805 SMD CRCW080524K0FKTA

Description
RES 24.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 24.0Kohm 1/8W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.0K OHM 1/8W 1% 0805 SMD - CRCW080524K0FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0K OHM 1/8W 1% 0805 SMD
CRCW080524K0FKTA
RES 24.0K OHM 1/8W 1% 0805 SMD CRCW080524K0FKTA
RES 24.0Kohm 1/8W 1% 0805 SMD

RES 24.0Kohm 1/8W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080524K0FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080524K0FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW080524K0FKTATR-ND
24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080524K0FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080524K0FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW080524K0FKTACT-ND
RES SMD 24K OHM 1% 1/8W 0805

RES SMD 24K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080524K0FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080524K0FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW080524K0FKTADKR-ND
RES SMD 24K OHM 1% 1/8W 0805

RES SMD 24K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip Resistor; Filter Terminals Vishay - 09J3564 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Filter Terminals Vishay
09J3564
Thick Film Chip Resistor; Filter Terminals Vishay 09J3564
Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Thick Film Chip Resistor; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Package / Case:0805; Packaging Type:Tape And Reel; Peak Reflow Compatible (260 C):No; Reel Quantity:5000 RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080524K0FKTA 541-CRCW080524K0FKTATR-ND 09J3564
Product Name RES 24.0K OHM 1/8W 1% 0805 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Filter Terminals Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Resistance Range 24000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614928-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
4 suppliers