Vishay Precision Group Chip Resistor - Surface Mount CRCW0805249KFKTA

Description
RES SMD 249K OHM 1% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 249K OHM 1% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805249KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805249KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805249KFKTADKR-ND
RES SMD 249K OHM 1% 1/8W 0805

RES SMD 249K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805249KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805249KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805249KFKTATR-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805249KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805249KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805249KFKTACT-ND
RES SMD 249K OHM 1% 1/8W 0805

RES SMD 249K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805249KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805249KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805249KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805249KFKTA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805249KFKTA
Resistors - Chip Resistor - Surface Mount CRCW0805249KFKTA
RES SMD 249K OHM 1% 1/8W 0805

RES SMD 249K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 249K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4980 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4980
Res, Thick Film, 249K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4980
RES, THICK FILM, 249K, 1%, 0.125W, 0805, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 249K, 1%, 0.125W, 0805, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 249K, 1%, 0.125W, 0805; Resistance Vishay - 92B6970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.125W, 0805; Resistance Vishay
92B6970
Res, Thick Film, 249K, 1%, 0.125W, 0805; Resistance Vishay 92B6970
RES, THICK FILM, 249K, 1%, 0.125W, 0805; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 249K, 1%, 0.125W, 0805; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0805249KFKTADKR-ND CRCW0805249KFKTA CRCW0805249KFKTA 07J4980
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance: 1%; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 249K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details