Vishay Precision Group Surface Mount Resistors CRCW0805249KFKEA

Description
Vishay CRCW0805249KFKEA
Request a Quote
Description
Vishay CRCW0805249KFKEA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 53K0051, features a resistance value of 249 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is packaged in a standard 0805 (2012 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 53K0051, features a resistance value of 249 kΩ with a tolerance of ±1%. It has a power rating of 0.125 W and is packaged in a standard 0805 (2012 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791137
Surface Mount Resistors 6791137
Vishay CRCW0805249KFKEA

Vishay CRCW0805249KFKEA

Supplier's Site
Surface Mount Resistors - 1694592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694592
Surface Mount Resistors 1694592
Vishay CRCW0805249KFKEA

Vishay CRCW0805249KFKEA

Supplier's Site
Surface Mount Resistors - 1825447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825447
Surface Mount Resistors 1825447
Vishay CRCW0805249KFKEA

Vishay CRCW0805249KFKEA

Supplier's Site
Thick Film ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805249KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805249KFKEA
Thick Film ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805249KFKEA
Thick Film ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Automotive 125mW 150V Resistor - 52-CRCW0805249KFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW0805249KFKEA
Automotive 125mW 150V Resistor 52-CRCW0805249KFKEA
249kR 1% 0805 Thick Film Resistor, 125mW, 150V, AEC-Q200 Product overview: CRCW0805249KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805249KFKEA can be used for catalog matching and distributor lookup.

249kR 1% 0805 Thick Film Resistor, 125mW, 150V, AEC-Q200 Product overview: CRCW0805249KFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805249KFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-249KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KCCT-ND
Chip Resistor - Surface Mount 541-249KCCT-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KCDKR-ND
Chip Resistor - Surface Mount 541-249KCDKR-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-249KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-249KCTR-ND
Chip Resistor - Surface Mount 541-249KCTR-ND
249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

249 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0805249KFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805249KFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805249KFKEA
RES SMD 249K OHM 1% 1/8W 0805

RES SMD 249K OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 249K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4413
Res, Thick Film, 249K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4413
RES, THICK FILM, 249K, 1%, 0.125W, 0805, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.125W, 0805, REEL; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 249K, 1%, 0.125W, 0805; Resistance Vishay - 53K0051 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 249K, 1%, 0.125W, 0805; Resistance Vishay
53K0051
Res, Thick Film, 249K, 1%, 0.125W, 0805; Resistance Vishay 53K0051
RES, THICK FILM, 249K, 1%, 0.125W, 0805; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 249K, 1%, 0.125W, 0805; Resistance:249kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4583 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4583
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4583
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 249 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0805249KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805249KFKEA
Chip Resistor - Surface Mount CRCW0805249KFKEA
RES SMD 249K OHM 1% 1/8W 0805

RES SMD 249K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6791137 1825447 CRCW0805249KFKEA 52-CRCW0805249KFKEA 541-249KCCT-ND CRCW0805249KFKEA 42K4413 27W4583 CRCW0805249KFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Thick Film ResistorSeries:CRCW; Resistance:249kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Automotive 125mW 150V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 249K, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 249 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 249000 ohms 249000 ohms 249000 ohms 249000 ohms 249000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data