Vishay Intertechnology, Inc. RES-SMD, 24.9K, 1%, 0.1W, 0805 CRCW08052492FT

Description
RES-SMD, 24.9K, 1%, 0.1W, 0805
Request a Quote
Description
RES-SMD, 24.9K, 1%, 0.1W, 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES-SMD, 24.9K, 1%, 0.1W, 0805 - CRCW08052492FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES-SMD, 24.9K, 1%, 0.1W, 0805
CRCW08052492FT
RES-SMD, 24.9K, 1%, 0.1W, 0805 CRCW08052492FT
RES-SMD, 24.9K, 1%, 0.1W, 0805

RES-SMD, 24.9K, 1%, 0.1W, 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052492FT
Product Name RES-SMD, 24.9K, 1%, 0.1W, 0805
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details