Vishay Intertechnology, Inc. RES M 2.4 5% .10W 0805 SMT CRCW0805245JRT1

Description
RES M 2.4 5% .10W 0805 SMT
Request a Quote
Description
RES M 2.4 5% .10W 0805 SMT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES M 2.4 5% .10W 0805 SMT - CRCW0805245JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES M 2.4 5% .10W 0805 SMT
CRCW0805245JRT1
RES M 2.4 5% .10W 0805 SMT CRCW0805245JRT1
RES M 2.4 5% .10W 0805 SMT

RES M 2.4 5% .10W 0805 SMT

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805245JRT1
Product Name RES M 2.4 5% .10W 0805 SMT
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623710-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 8200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details