Vishay Precision Group Surface Mount Resistors CRCW0805243RFKEA

Description
Vishay CRCW0805243RFKEA
Request a Quote Datasheet
Description
Vishay CRCW0805243RFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6791134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791134
Surface Mount Resistors 6791134
Vishay CRCW0805243RFKEA

Vishay CRCW0805243RFKEA

Supplier's Site
Surface Mount Resistors - 1825416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825416
Surface Mount Resistors 1825416
Vishay CRCW0805243RFKEA

Vishay CRCW0805243RFKEA

Supplier's Site
Surface Mount Resistors - 1694591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694591
Surface Mount Resistors 1694591
Vishay CRCW0805243RFKEA

Vishay CRCW0805243RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-243CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243CTR-ND
Chip Resistor - Surface Mount 541-243CTR-ND
243 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243CDKR-ND
Chip Resistor - Surface Mount 541-243CDKR-ND
243 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243CCT-ND
Chip Resistor - Surface Mount 541-243CCT-ND
243 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

243 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 243 OHM 1/8W 1% 0805 SMD - CRCW0805243RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/8W 1% 0805 SMD
CRCW0805243RFKEA
RES 243 OHM 1/8W 1% 0805 SMD CRCW0805243RFKEA
RES 243ohm 1/8W 1% 0805 SMD

RES 243ohm 1/8W 1% 0805 SMD

Supplier's Site
Res, Thick Film, 243R, 1%, 0.125W, 0805; Resistance Vishay - 53K0050 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.125W, 0805; Resistance Vishay
53K0050
Res, Thick Film, 243R, 1%, 0.125W, 0805; Resistance Vishay 53K0050
RES, THICK FILM, 243R, 1%, 0.125W, 0805; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.125W, 0805; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 243R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4412 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4412
Res, Thick Film, 243R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4412
RES, THICK FILM, 243R, 1%, 0.125W, 0805, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243R, 1%, 0.125W, 0805, REEL; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805243RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0805243RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805243RFKEA
RES SMD 243 OHM 1% 1/8W 0805

RES SMD 243 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6791134 1825416 541-243CTR-ND CRCW0805243RFKEA 53K0050 42K4412 CRCW0805243RFKEA
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 243 OHM 1/8W 1% 0805 SMD Res, Thick Film, 243R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 243R, 1%, 0.125W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 243 ohms 243 ohms 243 ohms 243 ohms 243 ohms 243 ohms
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567747P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details