Vishay Precision Group CRCW0805243KFKEA CRCW0805243KFKEA

Description
CRCW0805243KFKEA
Request a Quote Datasheet
Description
CRCW0805243KFKEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805243KFKEA - CRCW0805243KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805243KFKEA
CRCW0805243KFKEA
CRCW0805243KFKEA CRCW0805243KFKEA
CRCW0805243KFKEA

CRCW0805243KFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-243KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243KCTR-ND
Chip Resistor - Surface Mount 541-243KCTR-ND
243 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243KCCT-ND
Chip Resistor - Surface Mount 541-243KCCT-ND
243 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-243KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-243KCDKR-ND
Chip Resistor - Surface Mount 541-243KCDKR-ND
243 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

243 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 243K, 1%, 0.125W, 0805; Resistance Vishay - 53K0049 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243K, 1%, 0.125W, 0805; Resistance Vishay
53K0049
Res, Thick Film, 243K, 1%, 0.125W, 0805; Resistance Vishay 53K0049
RES, THICK FILM, 243K, 1%, 0.125W, 0805; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243K, 1%, 0.125W, 0805; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 243K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4411 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 243K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4411
Res, Thick Film, 243K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4411
RES, THICK FILM, 243K, 1%, 0.125W, 0805, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 243K, 1%, 0.125W, 0805, REEL; Resistance:243kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805243KFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805243KFKEA
Chip Resistor - Surface Mount CRCW0805243KFKEA
RES SMD 243K OHM 1% 1/8W 0805

RES SMD 243K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0805243KFKEA 541-243KCTR-ND 53K0049 CRCW0805243KFKEA
Product Name CRCW0805243KFKEA Chip Resistor - Surface Mount Res, Thick Film, 243K, 1%, 0.125W, 0805; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-2176092-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 845 ohms
View Details
3 suppliers