Vishay Intertechnology, Inc. RESISTOR 243K 1% .1W CRCW08052433FRT1

Description
RESISTOR 243K 1% .1W
Request a Quote
Description
RESISTOR 243K 1% .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR 243K 1% .1W - CRCW08052433FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR 243K 1% .1W
CRCW08052433FRT1
RESISTOR 243K 1% .1W CRCW08052433FRT1
RESISTOR 243K 1% .1W

RESISTOR 243K 1% .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052433FRT1
Product Name RESISTOR 243K 1% .1W
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers