Vishay Intertechnology, Inc. RES CHIP 2.43K 1/10W 1% 100PPM CRCW08052431F

Description
RES CHIP 2.43K 1/10W 1% 100PPM
Request a Quote
Description
RES CHIP 2.43K 1/10W 1% 100PPM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 2.43K 1/10W 1% 100PPM - CRCW08052431F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 2.43K 1/10W 1% 100PPM
CRCW08052431F
RES CHIP 2.43K 1/10W 1% 100PPM CRCW08052431F
RES CHIP 2.43K 1/10W 1% 100PPM

RES CHIP 2.43K 1/10W 1% 100PPM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052431F
Product Name RES CHIP 2.43K 1/10W 1% 100PPM
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9103FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details