VISHAY INTERTECHNOLOGY, INC.
CRCW0805242JRT1 -- RES 2.4K .1W 5% 0805
Vishay Intertechnology, Inc.
RES 2.4K .1W 5% 0805
CRCW0805242JRT1
Description
RES 2.4K .1W 5% 0805
Request a Quote
Email Supplier
Description
RES 2.4K .1W 5% 0805
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805242JRT1 |
|
Product Name
|
RES 2.4K .1W 5% 0805 |
|
Mounting / Packaging
|
0805
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Category / Application
Current Sensing
Mounting / Packaging
ThroughHole; Axial Leads
Resistance Range
0.0100 to 1 ohms
View Details
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details