Vishay Intertechnology, Inc. RESISTOR SMT0805, 240, 1/10 W, 5% CRCW0805241JRT1

Description
RESISTOR SMT0805, 240, 1/10 W, 5%
Request a Quote
Description
RESISTOR SMT0805, 240, 1/10 W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR SMT0805, 240, 1/10 W, 5% - CRCW0805241JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR SMT0805, 240, 1/10 W, 5%
CRCW0805241JRT1
RESISTOR SMT0805, 240, 1/10 W, 5% CRCW0805241JRT1
RESISTOR SMT0805, 240, 1/10 W, 5%

RESISTOR SMT0805, 240, 1/10 W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805241JRT1
Product Name RESISTOR SMT0805, 240, 1/10 W, 5%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers