Vishay Precision Group Chip Resistor - Surface Mount CRCW0805240RJNEA

Description
240 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-240ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240ATR-ND
Chip Resistor - Surface Mount 541-240ATR-ND
240 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240ADKR-ND
Chip Resistor - Surface Mount 541-240ADKR-ND
240 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240ACT-ND
Chip Resistor - Surface Mount 541-240ACT-ND
240 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1129822-CRCW0805240RJNEA
Resistors - Chip Resistor - Surface Mount 1129822-CRCW0805240RJNEA
Win Source Part Number: 1129822-CRCW0805240R JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 240 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRCW0805240RJNEA.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D12/CRCW0805 200 240R 5% ET1 E3,541-240ADKR,541-2 40ACT,541-240ATR Base Product Number: CRCW0805

Win Source Part Number: 1129822-CRCW0805240RJNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 240 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRCW0805240RJNEA.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D12/CRCW0805 200 240R 5% ET1 E3,541-240ADKR,541-240ACT,541-240ATR
Base Product Number: CRCW0805

Buy Now Datasheet
RES 240 OHM 1/8W 5% 0805 SMD - CRCW0805240RJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/8W 5% 0805 SMD
CRCW0805240RJNEA
RES 240 OHM 1/8W 5% 0805 SMD CRCW0805240RJNEA
RES 240ohm 1/8W 5% 0805 SMD

RES 240ohm 1/8W 5% 0805 SMD

Supplier's Site
Automotive SMD 0.125W 150V Resistor - 52-CRCW0805240RJNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.125W 150V Resistor
52-CRCW0805240RJNEA
Automotive SMD 0.125W 150V Resistor 52-CRCW0805240RJNEA
0805 240R 5% 0.125W Thick Film Resistor, SMD, 150V, AEC-Q200 Product overview: CRCW0805240RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805240RJNEA can be used for catalog matching and distributor lookup.

0805 240R 5% 0.125W Thick Film Resistor, SMD, 150V, AEC-Q200 Product overview: CRCW0805240RJNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.125W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.125W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805240RJNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Vishay - 59M6878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Vishay
59M6878
Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Vishay 59M6878
RES, THICK FILM, 240R, 5%, 0.125W, 0805; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 240R, 5%, 0.125W, 0805; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 240R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 97C7070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 5%, 0.125W, 0805, Reel; Resistance Vishay
97C7070
Res, Thick Film, 240R, 5%, 0.125W, 0805, Reel; Resistance Vishay 97C7070
RES, THICK FILM, 240R, 5%, 0.125W, 0805, REEL; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 5%, 0.125W, 0805, REEL; Resistance:240ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-240ATR-ND 1129822-CRCW0805240RJNEA CRCW0805240RJNEA 52-CRCW0805240RJNEA 59M6878 97C7070
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 240 OHM 1/8W 5% 0805 SMD Automotive SMD 0.125W 150V Resistor Res, Thick Film, 240R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 240R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details