Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805240RFKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805240RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805240RFKEA
Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805240RFKEA
Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Surface Mount Resistors - 6791125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791125
Surface Mount Resistors 6791125
Vishay CRCW0805240RFKEA

Vishay CRCW0805240RFKEA

Supplier's Site
Surface Mount Resistors - 1825323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825323
Surface Mount Resistors 1825323
Vishay CRCW0805240RFKEA

Vishay CRCW0805240RFKEA

Supplier's Site
Surface Mount Resistors - 1694588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694588
Surface Mount Resistors 1694588
Vishay CRCW0805240RFKEA

Vishay CRCW0805240RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-240CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240CCT-ND
Chip Resistor - Surface Mount 541-240CCT-ND
240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240CDKR-ND
Chip Resistor - Surface Mount 541-240CDKR-ND
240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240CTR-ND
Chip Resistor - Surface Mount 541-240CTR-ND
240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 240R, 1%, 0.125W, 0805; Resistance Vishay - 53K0048 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.125W, 0805; Resistance Vishay
53K0048
Res, Thick Film, 240R, 1%, 0.125W, 0805; Resistance Vishay 53K0048
RES, THICK FILM, 240R, 1%, 0.125W, 0805; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.125W, 0805; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4410 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4410
Res, Thick Film, 240R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4410
RES, THICK FILM, 240R, 1%, 0.125W, 0805, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240R, 1%, 0.125W, 0805, REEL; Resistance:240ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4580 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4580
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4580
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 240 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805240RFKEA 6791125 1825323 541-240CCT-ND 53K0048 42K4410 27W4580
Product Name Thick Film ResistorSeries:CRCW; Resistance:240ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 240R, 1%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 240R, 1%, 0.125W, 0805, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 240 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details