Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0805240KFKEB

Description
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805240KFKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805240KFKEB-ND
Chip Resistor - Surface Mount CRCW0805240KFKEB-ND
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D12/crcw0805 100 240K 1% Et5 E3 Rohs Compliant Vishay - 49P0712 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 240K 1% Et5 E3 Rohs Compliant Vishay
49P0712
D12/crcw0805 100 240K 1% Et5 E3 Rohs Compliant Vishay 49P0712
D12/CRCW0805 100 240K 1% ET5 e3 RoHS Compliant: Yes

D12/CRCW0805 100 240K 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805240KFKEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0805240KFKEB
Chip Resistor - Surface Mount CRCW0805240KFKEB
RES SMD 240K OHM 1% 1/8W 0805

RES SMD 240K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0805240KFKEB-ND 49P0712 CRCW0805240KFKEB
Product Name Chip Resistor - Surface Mount D12/crcw0805 100 240K 1% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details