Vishay Precision Group Thick Film Resistors - SMD 1/8watt 240Kohms 1% CRCW0805240KFKEA

Description
Thick Film Resistors - SMD 1/8watt 240Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 240Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 240Kohms 1% - CRCW0805240KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 240Kohms 1%
CRCW0805240KFKEA
Thick Film Resistors - SMD 1/8watt 240Kohms 1% CRCW0805240KFKEA
Thick Film Resistors - SMD 1/8watt 240Kohms 1%

Thick Film Resistors - SMD 1/8watt 240Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-240KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KCCT-ND
Chip Resistor - Surface Mount 541-240KCCT-ND
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KCTR-ND
Chip Resistor - Surface Mount 541-240KCTR-ND
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-240KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-240KCDKR-ND
Chip Resistor - Surface Mount 541-240KCDKR-ND
240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

240 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791121
Surface Mount Resistors 6791121
Vishay CRCW0805240KFKEA

Vishay CRCW0805240KFKEA

Supplier's Site
Surface Mount Resistors - 1694587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694587
Surface Mount Resistors 1694587
Vishay CRCW0805240KFKEA

Vishay CRCW0805240KFKEA

Supplier's Site
Surface Mount Resistors - 1825300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825300
Surface Mount Resistors 1825300
Vishay CRCW0805240KFKEA

Vishay CRCW0805240KFKEA

Supplier's Site
Res, Thick Film, 240K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4409
Res, Thick Film, 240K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4409
RES, THICK FILM, 240K, 1%, 0.125W, 0805, REEL; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240K, 1%, 0.125W, 0805, REEL; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 240K, 1%, 0.125W, 0805; Resistance Vishay - 53K0047 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 240K, 1%, 0.125W, 0805; Resistance Vishay
53K0047
Res, Thick Film, 240K, 1%, 0.125W, 0805; Resistance Vishay 53K0047
RES, THICK FILM, 240K, 1%, 0.125W, 0805; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 240K, 1%, 0.125W, 0805; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0805240KFKEA 541-240KCCT-ND 6791121 1825300 42K4409
Product Name Thick Film Resistors - SMD 1/8watt 240Kohms 1% Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 240K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 240000 ohms 240000 ohms 240000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details