Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080523R2FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW080523R2FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW080523R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW080523R2FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080523R2FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080523R2FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW080523R2FKEATR-ND
23.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080523R2FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080523R2FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW080523R2FKEACT-ND
23.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

23.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 23R2, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4398 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R2, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4398
Res, Thick Film, 23R2, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4398
RES, THICK FILM, 23R2, 1%, 0.125W, 0805, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23R2, 1%, 0.125W, 0805, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 23R2, 1%, 0.125W, 0805; Resistance Vishay - 53K0034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R2, 1%, 0.125W, 0805; Resistance Vishay
53K0034
Res, Thick Film, 23R2, 1%, 0.125W, 0805; Resistance Vishay 53K0034
RES, THICK FILM, 23R2, 1%, 0.125W, 0805; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

RES, THICK FILM, 23R2, 1%, 0.125W, 0805; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW080523R2FKEA 541-CRCW080523R2FKEATR-ND 42K4398 53K0034
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:23.2ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 23R2, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 23R2, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 23.2 ohms 23.2 ohms 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers