Vishay Precision Group Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm CRCW080523K7FKEA

Description
Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm - CRCW080523K7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm
CRCW080523K7FKEA
Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm CRCW080523K7FKEA
Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-23.7KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KCCT-ND
Chip Resistor - Surface Mount 541-23.7KCCT-ND
23.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KCTR-ND
Chip Resistor - Surface Mount 541-23.7KCTR-ND
23.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-23.7KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-23.7KCDKR-ND
Chip Resistor - Surface Mount 541-23.7KCDKR-ND
23.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

23.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6791128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791128
Surface Mount Resistors 6791128
Vishay CRCW080523K7FKEA

Vishay CRCW080523K7FKEA

Supplier's Site
Surface Mount Resistors - 1825357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825357
Surface Mount Resistors 1825357
Vishay CRCW080523K7FKEA

Vishay CRCW080523K7FKEA

Supplier's Site
Surface Mount Resistors - 1694589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694589
Surface Mount Resistors 1694589
Vishay CRCW080523K7FKEA

Vishay CRCW080523K7FKEA

Supplier's Site
Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Vishay - 53K0033 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Vishay
53K0033
Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Vishay 53K0033
RES, THICK FILM, 23K7, 1%, 0.125W, 0805; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K7, 1%, 0.125W, 0805; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 23K7, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4397 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23K7, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4397
Res, Thick Film, 23K7, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4397
RES, THICK FILM, 23K7, 1%, 0.125W, 0805, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 23K7, 1%, 0.125W, 0805, REEL; Resistance:23.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW080523K7FKEA 541-23.7KCCT-ND 6791128 1825357 53K0033
Product Name Thick Film Resistors - SMD 1/8watt 23.7Kohms 1% 100ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 23K7, 1%, 0.125W, 0805; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 23700 ohms 23700 ohms 23700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD135GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details