Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW080523K2FKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 24W3482 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
24W3482
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 24W3482
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4566 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4566
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4566
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 23.2 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24W3482
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 23.2 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details