Vishay Precision Group CRCW0805237RFKTA CRCW0805237RFKTA

Description
CRCW0805237RFKTA
Request a Quote Datasheet
Description
CRCW0805237RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0805237RFKTA - CRCW0805237RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0805237RFKTA
CRCW0805237RFKTA
CRCW0805237RFKTA CRCW0805237RFKTA
CRCW0805237RFKTA

CRCW0805237RFKTA

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0805237RFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805237RFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805237RFKTACT-ND
RES SMD 237 OHM 1% 1/8W 0805

RES SMD 237 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805237RFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805237RFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805237RFKTADKR-ND
RES SMD 237 OHM 1% 1/8W 0805

RES SMD 237 OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805237RFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805237RFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805237RFKTATR-ND
237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 237R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4962
Res, Thick Film, 237R, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4962
RES, THICK FILM, 237R, 1%, 0.125W, 0805, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 237R, 1%, 0.125W, 0805, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805237RFKTA 541-CRCW0805237RFKTACT-ND 07J4962
Product Name CRCW0805237RFKTA Chip Resistor - Surface Mount Res, Thick Film, 237R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 237 ohms 237 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers