Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0805237RFKEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327133-CRCW0805237R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 237 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 237R 1% ET1 E3,541-237CTR,541-23 7CDKR,541-237CCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327133-CRCW0805237R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 237 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 237R 1% ET1 E3,541-237CTR,541-23 7CDKR,541-237CCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327133-CRCW0805237RFKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327133-CRCW0805237RFKEA
Resistors - Chip Resistor - Surface Mount 1327133-CRCW0805237RFKEA
Manufacturer: Vishay Dale Win Source Part Number: 1327133-CRCW0805237R FKEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 237 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D12/CRCW0805 100 237R 1% ET1 E3,541-237CTR,541-23 7CDKR,541-237CCT Base Product Number: CRCW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327133-CRCW0805237RFKEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 237 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D12/CRCW0805 100 237R 1% ET1 E3,541-237CTR,541-237CDKR,541-237CCT
Base Product Number: CRCW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW0805237RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW0805237RFKEA
Thick Film ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW0805237RFKEA
Thick Film ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Surface Mount Resistors - 6791119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791119
Surface Mount Resistors 6791119
Vishay CRCW0805237RFKEA

Vishay CRCW0805237RFKEA

Supplier's Site
Surface Mount Resistors - 1694586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694586
Surface Mount Resistors 1694586
Vishay CRCW0805237RFKEA

Vishay CRCW0805237RFKEA

Supplier's Site
Surface Mount Resistors - 1825281 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1825281
Surface Mount Resistors 1825281
Vishay CRCW0805237RFKEA

Vishay CRCW0805237RFKEA

Supplier's Site
Chip Resistor - Surface Mount - 541-237CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237CCT-ND
Chip Resistor - Surface Mount 541-237CCT-ND
237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237CTR-ND
Chip Resistor - Surface Mount 541-237CTR-ND
237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-237CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-237CDKR-ND
Chip Resistor - Surface Mount 541-237CDKR-ND
237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

237 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 150V 0.125W Resistor - 52-CRCW0805237RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V 0.125W Resistor
52-CRCW0805237RFKEA
SMD 150V 0.125W Resistor 52-CRCW0805237RFKEA
0805 237R 1% Thick Film Resistor, 150V, 0.125W, SMD Product overview: CRCW0805237RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805237RFKEA can be used for catalog matching and distributor lookup.

0805 237R 1% Thick Film Resistor, 150V, 0.125W, SMD Product overview: CRCW0805237RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V, 0.125W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, 0.125W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0805237RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 237R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4403
Res, Thick Film, 237R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4403
RES, THICK FILM, 237R, 1%, 0.125W, 0805, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.125W, 0805, REEL; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 237R, 1%, 0.125W, 0805; Resistance Vishay - 53K0039 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 237R, 1%, 0.125W, 0805; Resistance Vishay
53K0039
Res, Thick Film, 237R, 1%, 0.125W, 0805; Resistance Vishay 53K0039
RES, THICK FILM, 237R, 1%, 0.125W, 0805; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

RES, THICK FILM, 237R, 1%, 0.125W, 0805; Resistance:237ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150VRoHS Compliant: Yes

Supplier's Site
RES SMD 237 OHM 1% 1/8W 0805 - 873-CRCW0805237RFKEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 237 OHM 1% 1/8W 0805
873-CRCW0805237RFKEA
RES SMD 237 OHM 1% 1/8W 0805 873-CRCW0805237RFKEA
RES SMD 237 OHM 1% 1/8W 0805

RES SMD 237 OHM 1% 1/8W 0805

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1327133-CRCW0805237RFKEA CRCW0805237RFKEA 6791119 1825281 541-237CCT-ND 52-CRCW0805237RFKEA 42K4403 53K0039 873-CRCW0805237RFKEA
Product Name Resistors - Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:237ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount SMD 150V 0.125W Resistor Res, Thick Film, 237R, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 237R, 1%, 0.125W, 0805; Resistance Vishay RES SMD 237 OHM 1% 1/8W 0805
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details