Vishay Precision Group Chip Resistor - Surface Mount CRCW0805237KFKTA

Description
237 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
237 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0805237KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805237KFKTA-ND
Chip Resistor - Surface Mount CRCW0805237KFKTA-ND
237 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

237 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:237kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0805237KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:237kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0805237KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:237kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0805237KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:237kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:237kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistor, Thick Film, 237Kohm, 125Mw, 1%; Resistance Vishay - 07J4965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 237Kohm, 125Mw, 1%; Resistance Vishay
07J4965
Resistor, Thick Film, 237Kohm, 125Mw, 1%; Resistance Vishay 07J4965
RESISTOR, THICK FILM, 237KOHM, 125mW, 1%; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 237KOHM, 125mW, 1%; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805237KFKTA-ND CRCW0805237KFKTA 07J4965
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:237kohm; Resistance Tolerance: 1%; Power Rating:0.... Resistor, Thick Film, 237Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details