Vishay Intertechnology, Inc. RES THKF 237K OHM 1% .100W@70C 0805 CRCW08052373FRT1

Description
RES THKF 237Kohm 1% .100W@70C 0805
Request a Quote
Description
RES THKF 237Kohm 1% .100W@70C 0805
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES THKF 237K OHM 1% .100W@70C 0805 - CRCW08052373FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES THKF 237K OHM 1% .100W@70C 0805
CRCW08052373FRT1
RES THKF 237K OHM 1% .100W@70C 0805 CRCW08052373FRT1
RES THKF 237Kohm 1% .100W@70C 0805

RES THKF 237Kohm 1% .100W@70C 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW08052373FRT1
Product Name RES THKF 237K OHM 1% .100W@70C 0805
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers