VISHAY INTERTECHNOLOGY, INC.
CRCW08052371F100 -- RES, 2.37K OHM, 1/8W, 1%
Vishay Intertechnology, Inc.
RES, 2.37K OHM, 1/8W, 1%
CRCW08052371F100
Description
RES, 2.37Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Description
RES, 2.37Kohm, 1/8W, 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW08052371F100 |
|
Product Name
|
RES, 2.37K OHM, 1/8W, 1% |
|
Resistance Range
|
2370 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
140 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details