Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay CRCW0805232RFKEA.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 232 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 232 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series features a resistance value of 232 ohms, a power rating of 125 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 150 V and is compliant with RoHS standards. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The product is characterized by stability with a resistance change of ±1% over 1000 hours at 70 °C. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor is available in a compact surface mount package, making it suitable for high-density circuit designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor from the AEC-Q200 CRCW Series features a resistance value of 232 ohms, a power rating of 125 mW, and a tolerance of 1%. It is designed to operate at a maximum voltage of 150 V and is compliant with RoHS standards. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. The product is characterized by stability with a resistance change of ±1% over 1000 hours at 70 °C. It is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor is available in a compact surface mount package, making it suitable for high-density circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 27W4571 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
27W4571
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 27W4571
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 232 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 232 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W4571
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 232 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details