Vishay Precision Group Chip Resistor - Surface Mount CRCW0805232RFKEA

Description
232 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
232 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-232CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232CTR-ND
Chip Resistor - Surface Mount 541-232CTR-ND
232 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232CDKR-ND
Chip Resistor - Surface Mount 541-232CDKR-ND
232 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232CCT-ND
Chip Resistor - Surface Mount 541-232CCT-ND
232 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

232 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 232ohms 1% 100ppm - CRCW0805232RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 232ohms 1% 100ppm
CRCW0805232RFKEA
Thick Film Resistors - SMD 1/8watt 232ohms 1% 100ppm CRCW0805232RFKEA
Thick Film Resistors - SMD 1/8watt 232ohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 232ohms 1% 100ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0805232RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0805232RFKEA
Resistors - Chip Resistor - Surface Mount CRCW0805232RFKEA
RES SMD 232 OHM 1% 1/8W 0805

RES SMD 232 OHM 1% 1/8W 0805

Supplier's Site
Res, Thick Film, 232R, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232R, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4401
Res, Thick Film, 232R, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4401
RES, THICK FILM, 232R, 1%, 0.125W, 0805, REEL; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 232R, 1%, 0.125W, 0805, REEL; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-232CTR-ND CRCW0805232RFKEA CRCW0805232RFKEA 42K4401
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 232ohms 1% 100ppm Resistors - Chip Resistor - Surface Mount Res, Thick Film, 232R, 1%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 232 ohms 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD913GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details