Vishay Precision Group Chip Resistor - Surface Mount CRCW0805232KFKEA

Description
232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-232KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232KCDKR-ND
Chip Resistor - Surface Mount 541-232KCDKR-ND
232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232KCCT-ND
Chip Resistor - Surface Mount 541-232KCCT-ND
232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-232KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-232KCTR-ND
Chip Resistor - Surface Mount 541-232KCTR-ND
232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

232 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/8watt 232Kohms 1% - CRCW0805232KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 232Kohms 1%
CRCW0805232KFKEA
Thick Film Resistors - SMD 1/8watt 232Kohms 1% CRCW0805232KFKEA
Thick Film Resistors - SMD 1/8watt 232Kohms 1%

Thick Film Resistors - SMD 1/8watt 232Kohms 1%

Supplier's Site
Res, Thick Film, 232K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4400 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4400
Res, Thick Film, 232K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4400
RES, THICK FILM, 232K, 1%, 0.125W, 0805, REEL; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 232K, 1%, 0.125W, 0805, REEL; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 232K, 1%, 0.125W, 0805; Resistance Vishay - 53K0036 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 232K, 1%, 0.125W, 0805; Resistance Vishay
53K0036
Res, Thick Film, 232K, 1%, 0.125W, 0805; Resistance Vishay 53K0036
RES, THICK FILM, 232K, 1%, 0.125W, 0805; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

RES, THICK FILM, 232K, 1%, 0.125W, 0805; Resistance:232kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
D12/crcw0805 100 232K 1% Et1 E3 Vishay - 79AH0322 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805 100 232K 1% Et1 E3 Vishay
79AH0322
D12/crcw0805 100 232K 1% Et1 E3 Vishay 79AH0322
D12/CRCW0805 100 232K 1% ET1 E3

D12/CRCW0805 100 232K 1% ET1 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-232KCDKR-ND CRCW0805232KFKEA 42K4400 79AH0322
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/8watt 232Kohms 1% Res, Thick Film, 232K, 1%, 0.125W, 0805, Reel; Resistance Vishay D12/crcw0805 100 232K 1% Et1 E3 Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers