Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080522R6FKTA

Description
22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080522R6FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080522R6FKTA-ND
Chip Resistor - Surface Mount CRCW080522R6FKTA-ND
22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW080522R6FKTA - CRCW080522R6FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW080522R6FKTA
CRCW080522R6FKTA
CRCW080522R6FKTA CRCW080522R6FKTA
CRCW080522R6FKTA

CRCW080522R6FKTA

Supplier's Site
Resistor, Thick Film, 22.6 Ohm, 125Mw, 1%; Resistance Vishay - 07J4943 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22.6 Ohm, 125Mw, 1%; Resistance Vishay
07J4943
Resistor, Thick Film, 22.6 Ohm, 125Mw, 1%; Resistance Vishay 07J4943
RESISTOR, THICK FILM, 22.6 OHM, 125mW, 1%; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 22.6 OHM, 125mW, 1%; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080522R6FKTA-ND CRCW080522R6FKTA 07J4943
Product Name Chip Resistor - Surface Mount CRCW080522R6FKTA Resistor, Thick Film, 22.6 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details