Vishay Precision Group Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW080522R6FKEA

Description
Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet
Description
Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW080522R6FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW080522R6FKEA
Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW080522R6FKEA
Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Chip Resistor - Surface Mount - 541-22.6CTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6CTR-ND
Chip Resistor - Surface Mount 541-22.6CTR-ND
22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.6CCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6CCT-ND
Chip Resistor - Surface Mount 541-22.6CCT-ND
22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.6CDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.6CDKR-ND
Chip Resistor - Surface Mount 541-22.6CDKR-ND
22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22.6 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 22R6, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R6, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4390
Res, Thick Film, 22R6, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4390
RES, THICK FILM, 22R6, 1%, 0.125W, 0805, REEL; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R6, 1%, 0.125W, 0805, REEL; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R6, 1%, 0.125W, 0805; Resistance Vishay - 53K0024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R6, 1%, 0.125W, 0805; Resistance Vishay
53K0024
Res, Thick Film, 22R6, 1%, 0.125W, 0805; Resistance Vishay 53K0024
RES, THICK FILM, 22R6, 1%, 0.125W, 0805; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R6, 1%, 0.125W, 0805; Resistance:22.6ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080522R6FKEA 541-22.6CTR-ND 42K4390
Product Name Thick Film ResistorSeries:CRCW; Resistance:22.6ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Chip Resistor - Surface Mount Res, Thick Film, 22R6, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details