22.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/8watt 22.1ohms 1% 100ppm
CRCW0805 22.1 1% 100 RT5 ROHS COMPLIANT: NO
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW080522R1FKTB-ND | CRCW080522R1FKTB | 49P0670 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/8watt 22.1ohms 1% 100ppm | Crcw0805 22.1 1% 100 Rt5 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805 |
| Resistance Range | 22.1 ohms | 22.1 ohms |