Vishay Precision Group Chip Resistor - Surface Mount CRCW080522R1FKEB

Description
22.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080522R1FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080522R1FKEB-ND
Chip Resistor - Surface Mount CRCW080522R1FKEB-ND
22.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22.1 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0805 22.1 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R - CRCW080522R1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 22.1 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R
CRCW080522R1FKEB
Res Thick Film 0805 22.1 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R CRCW080522R1FKEB
Res Thick Film 0805 22.1 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0805 22.1 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Crcw0805 22.1 1% 100 Rt5 Rohs Compliant Vishay - 65J1690 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0805 22.1 1% 100 Rt5 Rohs Compliant Vishay
65J1690
Crcw0805 22.1 1% 100 Rt5 Rohs Compliant Vishay 65J1690
CRCW0805 22.1 1% 100 RT5 ROHS COMPLIANT: YES

CRCW0805 22.1 1% 100 RT5 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080522R1FKEB-ND CRCW080522R1FKEB 65J1690
Product Name Chip Resistor - Surface Mount Res Thick Film 0805 22.1 Ohm 1% 1/8W ¦100ppm/¦C SMD Paper T/R Crcw0805 22.1 1% 100 Rt5 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details