The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 22.1 Ohms with a tolerance of 1%. It has a rated power dissipation of 125 mW and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The product is suitable for applications requiring high reliability, as it meets AEC-Q200 qualification standards. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The dimensions and packaging options are designed to facilitate easy integration into various electronic assemblies.
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22.1 ohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27W4562 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22.1 Ohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay |
| Configuration | Single Resistor |