Vishay Intertechnology, Inc. RES OCTAL 10K SO CRCW080522R1F

Description
RES OCTAL 10K SO
Request a Quote
Description
RES OCTAL 10K SO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES OCTAL 10K SO - CRCW080522R1F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES OCTAL 10K SO
CRCW080522R1F
RES OCTAL 10K SO CRCW080522R1F
RES OCTAL 10K SO

RES OCTAL 10K SO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW080522R1F
Product Name RES OCTAL 10K SO
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details