Vishay Precision Group Chip Resistor - Surface Mount CRCW080522R0JNEBC

Description
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW080522R0JNEBC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080522R0JNEBC-ND
Chip Resistor - Surface Mount CRCW080522R0JNEBC-ND
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080522R0JNEBC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080522R0JNEBC
Chip Resistor - Surface Mount CRCW080522R0JNEBC
RES 22 OHM 5% 1/8W 0805

RES 22 OHM 5% 1/8W 0805

Supplier's Site Datasheet
D12/crcw0805-C 200 22R 5% Et5 E3 Rohs Compliant Vishay - 59AC3968 - Newark, An Avnet Company
Chicago, IL, United States
D12/crcw0805-C 200 22R 5% Et5 E3 Rohs Compliant Vishay
59AC3968
D12/crcw0805-C 200 22R 5% Et5 E3 Rohs Compliant Vishay 59AC3968
D12/CRCW0805-C 200 22R 5% ET5 E3 ROHS COMPLIANT: YES

D12/CRCW0805-C 200 22R 5% ET5 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number CRCW080522R0JNEBC-ND CRCW080522R0JNEBC 59AC3968
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D12/crcw0805-C 200 22R 5% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732 ohms
View Details
3 suppliers