Vishay Intertechnology, Inc. Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080522R0JNEB

Description
Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R - CRCW080522R0JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R
CRCW080522R0JNEB
Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R CRCW080522R0JNEB
Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW080522R0JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW080522R0JNEB-ND
Chip Resistor - Surface Mount CRCW080522R0JNEB-ND
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW080522R0JNEB CRCW080522R0JNEB-ND
Product Name Res Thick Film 0805 22 Ohm 5% 1/8W ¦200ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data