Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW080522R0JNEA

Description
Win Source Part Number: 1053084-CRCW080522R0 JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RK73B2ATTD220J; ERJ-6GEYJ220V; RK73B2ATTDD220J; RK73B2ATTD200J; ERJ-6GEYJ200V; ERJ-6GEYJ240VCRCW080 522R0JNEA.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D12/CRCW0805 200 22R 5% ET1 E3,541-22ADKR,541-22 ACT,541-22ATR Base Product Number: CRCW0805
Request a Quote Datasheet
Description
Win Source Part Number: 1053084-CRCW080522R0 JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RK73B2ATTD220J; ERJ-6GEYJ220V; RK73B2ATTDD220J; RK73B2ATTD200J; ERJ-6GEYJ200V; ERJ-6GEYJ240VCRCW080 522R0JNEA.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D12/CRCW0805 200 22R 5% ET1 E3,541-22ADKR,541-22 ACT,541-22ATR Base Product Number: CRCW0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1053084-CRCW080522R0JNEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1053084-CRCW080522R0JNEA
Resistors - Chip Resistor - Surface Mount 1053084-CRCW080522R0JNEA
Win Source Part Number: 1053084-CRCW080522R0 JNEA Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.020" (0.50mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 22 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RK73B2ATTD220J; ERJ-6GEYJ220V; RK73B2ATTDD220J; RK73B2ATTD200J; ERJ-6GEYJ200V; ERJ-6GEYJ240VCRCW080 522R0JNEA.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: D12/CRCW0805 200 22R 5% ET1 E3,541-22ADKR,541-22 ACT,541-22ATR Base Product Number: CRCW0805

Win Source Part Number: 1053084-CRCW080522R0JNEA
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.020" (0.50mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 22 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RK73B2ATTD220J; ERJ-6GEYJ220V; RK73B2ATTDD220J; RK73B2ATTD200J; ERJ-6GEYJ200V; ERJ-6GEYJ240VCRCW080522R0JNEA.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: D12/CRCW0805 200 22R 5% ET1 E3,541-22ADKR,541-22ACT,541-22ATR
Base Product Number: CRCW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22ACT-ND
Chip Resistor - Surface Mount 541-22ACT-ND
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22ADKR-ND
Chip Resistor - Surface Mount 541-22ADKR-ND
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22ATR-ND
Chip Resistor - Surface Mount 541-22ATR-ND
22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 22 Ohm 125mW 150V Resistor - 52-CRCW080522R0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22 Ohm 125mW 150V Resistor
52-CRCW080522R0JNEA
SMD 22 Ohm 125mW 150V Resistor 52-CRCW080522R0JNEA
0805 Thick Film Resistor, 22 Ohm, 5%, 125mW, 150V, SMD Product overview: CRCW080522R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080522R0JNEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 22 Ohm, 5%, 125mW, 150V, SMD Product overview: CRCW080522R0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22 Ohm, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22 Ohm, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080522R0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 22 OHM 1/8W 5% 0805 SMD - CRCW080522R0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22 OHM 1/8W 5% 0805 SMD
CRCW080522R0JNEA
RES 22 OHM 1/8W 5% 0805 SMD CRCW080522R0JNEA
RES 22ohm 1/8W 5% 0805 SMD

RES 22ohm 1/8W 5% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW080522R0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080522R0JNEA
Chip Resistor - Surface Mount CRCW080522R0JNEA
RES SMD 22 OHM 5% 1/8W 0805

RES SMD 22 OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 22R, 5%, 0.125W, 0805; Resistance Vishay - 59M6875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.125W, 0805; Resistance Vishay
59M6875
Res, Thick Film, 22R, 5%, 0.125W, 0805; Resistance Vishay 59M6875
RES, THICK FILM, 22R, 5%, 0.125W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.125W, 0805; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 5%, 0.125W, 0805, Reel; Resistance Vishay - 54H0673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.125W, 0805, Reel; Resistance Vishay
54H0673
Res, Thick Film, 22R, 5%, 0.125W, 0805, Reel; Resistance Vishay 54H0673
RES, THICK FILM, 22R, 5%, 0.125W, 0805, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.125W, 0805, REEL; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1053084-CRCW080522R0JNEA 541-22ACT-ND 52-CRCW080522R0JNEA CRCW080522R0JNEA CRCW080522R0JNEA 59M6875 54H0673
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount SMD 22 Ohm 125mW 150V Resistor RES 22 OHM 1/8W 5% 0805 SMD Chip Resistor - Surface Mount Res, Thick Film, 22R, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 22R, 5%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details