Vishay Precision Group Chip Resistor - Surface Mount CRCW080522R0FKEB

Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW080522R0FKEBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522R0FKEBTR-ND
Chip Resistor - Surface Mount 541-CRCW080522R0FKEBTR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080522R0FKEBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522R0FKEBCT-ND
Chip Resistor - Surface Mount 541-CRCW080522R0FKEBCT-ND
RES SMD 22 OHM 1% 1/8W 0805

RES SMD 22 OHM 1% 1/8W 0805

Buy Now Datasheet
Vishay/DaleThick Film Resistors - SMD 1/8watt 22ohms 1% - CRCW080522R0FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/8watt 22ohms 1%
CRCW080522R0FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 22ohms 1% CRCW080522R0FKEB
Vishay/DaleThick Film Resistors - SMD 1/8watt 22ohms 1%

Vishay/DaleThick Film Resistors - SMD 1/8watt 22ohms 1%

Supplier's Site
Resistor, Thick Film, 22 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay - 83R8251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay
83R8251
Resistor, Thick Film, 22 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay 83R8251
RESISTOR, THICK FILM, 22 OHM, 125mW, 1%, FULL REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 22 OHM, 125mW, 1%, FULL REEL; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22R, 1%, 0.125W, 0805; Resistance Vishay - 49P0664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 1%, 0.125W, 0805; Resistance Vishay
49P0664
Res, Thick Film, 22R, 1%, 0.125W, 0805; Resistance Vishay 49P0664
RES, THICK FILM, 22R, 1%, 0.125W, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22R, 1%, 0.125W, 0805; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW080522R0FKEBTR-ND CRCW080522R0FKEB 83R8251 49P0664
Product Name Chip Resistor - Surface Mount Vishay/DaleThick Film Resistors - SMD 1/8watt 22ohms 1% Resistor, Thick Film, 22 Ohm, 125Mw, 1%, Full Reel; Resistance Vishay Res, Thick Film, 22R, 1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers