Vishay Precision Group RES 22.0 OHM .33W 1% 0805 SMD CRCW080522R0FKEAHP

Description
RES 22.0ohm .33W 1% 0805 SMD
Request a Quote Datasheet
Description
RES 22.0ohm .33W 1% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.0 OHM .33W 1% 0805 SMD - CRCW080522R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0 OHM .33W 1% 0805 SMD
CRCW080522R0FKEAHP
RES 22.0 OHM .33W 1% 0805 SMD CRCW080522R0FKEAHP
RES 22.0ohm .33W 1% 0805 SMD

RES 22.0ohm .33W 1% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-22.0TTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0TTR-ND
Chip Resistor - Surface Mount 541-22.0TTR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0TCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0TCT-ND
Chip Resistor - Surface Mount 541-22.0TCT-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0TDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0TDKR-ND
Chip Resistor - Surface Mount 541-22.0TDKR-ND
22 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 Ohms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8123489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123489
Surface Mount Resistors 8123489
Vishay CRCW080522R0FKEAHP

Vishay CRCW080522R0FKEAHP

Supplier's Site
Surface Mount Resistors - 8123489P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8123489P
Surface Mount Resistors 8123489P
Vishay CRCW080522R0FKEAHP

Vishay CRCW080522R0FKEAHP

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4756 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4756
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4756
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 52X0403 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
52X0403
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 52X0403
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Res, 22R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay - 12AC0252 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay
12AC0252
Res, 22R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay 12AC0252
RES, 22R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 22R, 1%, 0.5W, 0805, THICK FILM; Resistor Case Style:0805 [2012 Metric]; Resistance:22ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080522R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080522R0FKEAHP
Chip Resistor - Surface Mount CRCW080522R0FKEAHP
RES SMD 22 OHM 1% 1/2W 0805

RES SMD 22 OHM 1% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW080522R0FKEAHP 541-22.0TTR-ND 8123489 8123489P 41R4756 12AC0252 CRCW080522R0FKEAHP
Product Name RES 22.0 OHM .33W 1% 0805 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay Res, 22R, 1%, 0.5W, 0805, Thick Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.3300 watts 0.5000 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details