22.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES SMD 22.6K OHM 1% 1/8W 0805
RES, THICK FILM, 22K6, 1%, 0.125W, 0805, REEL; Resistance:22.6kohm;
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW080522K6FKTA-ND | CRCW080522K6FKTA | CRCW080522K6FKTA | 07J4953 |
| Product Name | Chip Resistor - Surface Mount | CRCW080522K6FKTA | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 22K6, 1%, 0.125W, 0805, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | 0805 | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |