Vishay Precision Group Chip Resistor - Surface Mount CRCW080522K0JNEA

Description
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-22KACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KACT-ND
Chip Resistor - Surface Mount 541-22KACT-ND
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KADKR-ND
Chip Resistor - Surface Mount 541-22KADKR-ND
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22KATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22KATR-ND
Chip Resistor - Surface Mount 541-22KATR-ND
22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 5%; Power Rating:125... - CRCW080522K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 5%; Power Rating:125...
CRCW080522K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 5%; Power Rating:125... CRCW080522K0JNEA
Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 5%; Power Rating:125...

Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 5%; Power Rating:125...

Supplier's Site
SMD 150V Resistor - 52-CRCW080522K0JNEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150V Resistor
52-CRCW080522K0JNEA
SMD 150V Resistor 52-CRCW080522K0JNEA
0805 22kR 5% 150V Thick Film SMD Resistor Product overview: CRCW080522K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080522K0JNEA can be used for catalog matching and distributor lookup.

0805 22kR 5% 150V Thick Film SMD Resistor Product overview: CRCW080522K0JNEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080522K0JNEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 22 kOhms Power (Watts): 0.125W, 1/8W Tolerance: ±5% Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 22 kOhms
Power (Watts): 0.125W, 1/8W
Tolerance: ±5%
Composition: Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW080522K0JNEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080522K0JNEA
Chip Resistor - Surface Mount CRCW080522K0JNEA
RES SMD 22K OHM 5% 1/8W 0805

RES SMD 22K OHM 5% 1/8W 0805

Supplier's Site Datasheet
Res, Thick Film, 22K, 5%, 0.125W, 0805; Resistance Vishay - 59M6874 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.125W, 0805; Resistance Vishay
59M6874
Res, Thick Film, 22K, 5%, 0.125W, 0805; Resistance Vishay 59M6874
RES, THICK FILM, 22K, 5%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Vishay - 93B0998 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Vishay
93B0998
Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Vishay 93B0998
RES, THICK FILM, 22K, 5%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-22KACT-ND CRCW080522K0JNEA 52-CRCW080522K0JNEA CRCW080522K0JNEA 59M6874 93B0998
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance: 5%; Power Rating:125... SMD 150V Resistor Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 22K, 5%, 0.125W, 0805; Resistance Vishay Res, Thick Film, 22K, 5%, 0.125W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details