Vishay Precision Group Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm CRCW080522K0FKEAHP

Description
Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm - CRCW080522K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm
CRCW080522K0FKEAHP
Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm CRCW080522K0FKEAHP
Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm

Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW080522K0FKEAHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K0FKEAHPTR-ND
Chip Resistor - Surface Mount 541-CRCW080522K0FKEAHPTR-ND
22 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080522K0FKEAHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K0FKEAHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW080522K0FKEAHPDKR-ND
22 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW080522K0FKEAHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW080522K0FKEAHPCT-ND
Chip Resistor - Surface Mount 541-CRCW080522K0FKEAHPCT-ND
22 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

22 kOhms ±1% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 41R4754 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
41R4754
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 41R4754
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay - 24T7263 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
24T7263
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay 24T7263
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 22 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW080522K0FKEAHP 541-CRCW080522K0FKEAHPTR-ND 41R4754
Product Name Thick Film Resistors - SMD 1/8watt 22Kohms 1% 100ppm Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details