Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW080522K0FKEAC

Description
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet
Description
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4150-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4150-6-ND
Chip Resistor - Surface Mount 541-4150-6-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4150-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4150-1-ND
Chip Resistor - Surface Mount 541-4150-1-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4150-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4150-2-ND
Chip Resistor - Surface Mount 541-4150-2-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thick Film

Buy Now Datasheet
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22kΩ 0805 Chip Resistor - Surface Mount ROHS - 17930-CRCW080522K0FKEAC - Utmel Electronic Limited
Hong Kong, China
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22kΩ 0805 Chip Resistor - Surface Mount ROHS
17930-CRCW080522K0FKEAC
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22kΩ 0805 Chip Resistor - Surface Mount ROHS 17930-CRCW080522K0FKEAC
125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22kΩ 0805 Chip Resistor - Surface Mount ROHS

125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22kΩ 0805 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 541-4150-6-ND 17930-CRCW080522K0FKEAC
Product Name Chip Resistor - Surface Mount 125mW Thick Film Resistors ±100ppm/℃ ±1% -55℃~+155℃ 22kΩ 0805 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details