Vishay Precision Group Chip Resistor - Surface Mount - CRCW080522K0FKEA CRCW080522K0FKEA

Description
Manufacturer: Vishay Win Source Part Number: 1163049-CRCW080522K0 FKEA Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1163049-CRCW080522K0 FKEA Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW080522K0FKEA
1163049-CRCW080522K0FKEA
Chip Resistor - Surface Mount - CRCW080522K0FKEA 1163049-CRCW080522K0FKEA
Manufacturer: Vishay Win Source Part Number: 1163049-CRCW080522K0 FKEA Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1163049-CRCW080522K0FKEA
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Chip Resistor - Surface Mount - 541-22.0KCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KCDKR-ND
Chip Resistor - Surface Mount 541-22.0KCDKR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KCCT-ND
Chip Resistor - Surface Mount 541-22.0KCCT-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-22.0KCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-22.0KCTR-ND
Chip Resistor - Surface Mount 541-22.0KCTR-ND
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... - CRCW080522K0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...
CRCW080522K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... CRCW080522K0FKEA
Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12...

Supplier's Site
Automotive 125mW 150V Resistor - 52-CRCW080522K0FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 125mW 150V Resistor
52-CRCW080522K0FKEA
Automotive 125mW 150V Resistor 52-CRCW080522K0FKEA
0805 Thick Film Resistor, 22kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080522K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080522K0FKEA can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 22kR, 1%, 125mW, 150V, AEC-Q200 Product overview: CRCW080522K0FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 125mW, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 125mW, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW080522K0FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6791109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6791109
Surface Mount Resistors 6791109
Vishay CRCW080522K0FKEA

Vishay CRCW080522K0FKEA

Supplier's Site
Surface Mount Resistors - 1694584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694584
Surface Mount Resistors 1694584
Vishay CRCW080522K0FKEA

Vishay CRCW080522K0FKEA

Supplier's Site
Res, Thick Film, 22K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 42K4385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.125W, 0805, Reel; Resistance Vishay
42K4385
Res, Thick Film, 22K, 1%, 0.125W, 0805, Reel; Resistance Vishay 42K4385
RES, THICK FILM, 22K, 1%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.125W, 0805, REEL; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 22K, 1%, 0.125W, 0805; Resistance Vishay - 53K0019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 1%, 0.125W, 0805; Resistance Vishay
53K0019
Res, Thick Film, 22K, 1%, 0.125W, 0805; Resistance Vishay 53K0019
RES, THICK FILM, 22K, 1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

RES, THICK FILM, 22K, 1%, 0.125W, 0805; Resistance:22kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay - 61M5466 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay
61M5466
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay 61M5466
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 22 kohm, 125 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW080522K0FKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW080522K0FKEA
Chip Resistor - Surface Mount CRCW080522K0FKEA
RES SMD 22K OHM 1% 1/8W 0805

RES SMD 22K OHM 1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1163049-CRCW080522K0FKEA 541-22.0KCDKR-ND CRCW080522K0FKEA 52-CRCW080522K0FKEA 6791109 42K4385 53K0019 61M5466 CRCW080522K0FKEA
Product Name Chip Resistor - Surface Mount - CRCW080522K0FKEA Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:22kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.12... Automotive 125mW 150V Resistor Surface Mount Resistors Res, Thick Film, 22K, 1%, 0.125W, 0805, Reel; Resistance Vishay Res, Thick Film, 22K, 1%, 0.125W, 0805; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 22 Kohm, 125 Mw, 1%, 150 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Category / Application Automotive Automotive; General Use General Use General Use
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers