Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805226KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0805226KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0805226KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0805226KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0805226KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0805226KFKTA-ND
Chip Resistor - Surface Mount CRCW0805226KFKTA-ND
226 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

226 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 226K, 1%, 0.125W, 0805, Reel; Resistance Vishay - 07J4954 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 226K, 1%, 0.125W, 0805, Reel; Resistance Vishay
07J4954
Res, Thick Film, 226K, 1%, 0.125W, 0805, Reel; Resistance Vishay 07J4954
RES, THICK FILM, 226K, 1%, 0.125W, 0805, REEL; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 226K, 1%, 0.125W, 0805, REEL; Resistance:226kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0805226KFKTA CRCW0805226KFKTA-ND 07J4954
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:226kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 226K, 1%, 0.125W, 0805, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details