Vishay Intertechnology, Inc. RES, 0805, 5%, .1W, 220K CRCW0805224JT

Description
RES, 0805, 5%, .1W, 220K
Request a Quote
Description
RES, 0805, 5%, .1W, 220K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 5%, .1W, 220K - CRCW0805224JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 5%, .1W, 220K
CRCW0805224JT
RES, 0805, 5%, .1W, 220K CRCW0805224JT
RES, 0805, 5%, .1W, 220K

RES, 0805, 5%, .1W, 220K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805224JT
Product Name RES, 0805, 5%, .1W, 220K
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details