Vishay Intertechnology, Inc. RES, 0805, 5%, .1W, 22K CRCW0805223JRT1E3

Description
RES, 0805, 5%, .1W, 22K
Request a Quote
Description
RES, 0805, 5%, .1W, 22K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 0805, 5%, .1W, 22K - CRCW0805223JRT1E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 0805, 5%, .1W, 22K
CRCW0805223JRT1E3
RES, 0805, 5%, .1W, 22K CRCW0805223JRT1E3
RES, 0805, 5%, .1W, 22K

RES, 0805, 5%, .1W, 22K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0805223JRT1E3
Product Name RES, 0805, 5%, .1W, 22K
Mounting / Packaging 0805
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details