VISHAY INTERTECHNOLOGY, INC.
CRCW0805222J -- RES CHP 2.2K 1/8W 5%
Vishay Intertechnology, Inc.
RES CHP 2.2K 1/8W 5%
CRCW0805222J
Description
RES CHP 2.2K 1/8W 5%
Request a Quote
Email Supplier
Description
RES CHP 2.2K 1/8W 5%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0805222J |
|
Product Name
|
RES CHP 2.2K 1/8W 5% |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details