Vishay Precision Group Chip Resistor - Surface Mount CRCW0805221KFKTA

Description
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0805221KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805221KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW0805221KFKTATR-ND
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805221KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805221KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW0805221KFKTACT-ND
RES SMD 221K OHM 1% 1/8W 0805

RES SMD 221K OHM 1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0805221KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0805221KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW0805221KFKTADKR-ND
RES SMD 221K OHM 1% 1/8W 0805

RES SMD 221K OHM 1% 1/8W 0805

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... - CRCW0805221KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...
CRCW0805221KFKTA
Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... CRCW0805221KFKTA
Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1...

Supplier's Site
Thick Film Chip Resistor; Resistance Vishay - 07J4949 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J4949
Thick Film Chip Resistor; Resistance Vishay 07J4949
Thick Film Chip Resistor; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0805221KFKTATR-ND CRCW0805221KFKTA 07J4949
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... Thick Film Chip Resistor; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details