Thick Film ResistorSeries:CRCW;
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
221 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 221K, 1%, 0.125W, 0805; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
RES, THICK FILM, 221K, 1%, 0.125W, 0805, REEL; Resistance:221kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ASAP Semiconductor LLC | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRCW0805221KFKEA | 6791106 | 541-221KCCT-ND | 53K0028 |
| Product Name | Thick Film ResistorSeries:CRCW; Resistance:221kohm; Resistance Tolerance:+/- 1 %; Power Rating:0.1... | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, Thick Film, 221K, 1%, 0.125W, 0805; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 | 0805; 0805 [2012 Metric] | |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor |